EN
  • EN
  • DE

ALI4030-C1818GG

Part No ALI4030-C1818GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Color Bakery 'Chalet d'Ete Roses' Canvas Art, 18x18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972650-ALI4030-C1818GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI4030-C1818GG CAD Model

Description

The ALI4030-C1818GG is a fine art canvas print produced by Trademark Fine Art. While specific applications are varied depending on the print image and collector's preference, this piece is generally intended as decorative wall art suitable for residential and commercial interior spaces.

Applications:

  • Home decoration: Living rooms, bedrooms, hallways, and entryways.
  • Office decoration: Conference rooms, reception areas, and individual offices.
  • Hospitality settings: Hotel rooms, lobbies, and restaurants.
  • Retail spaces: Boutiques, stores, and showrooms.
  • Art galleries and exhibitions.

Features:

  • High-quality canvas material: Ensures durability and longevity of the artwork.
  • Professional printing: Utilizes advanced printing technology for vibrant colors and sharp details.
  • Gallery-wrapped edges: Provides a clean, frameless look ready for display.
  • Fade-resistant inks: Maintains color vibrancy over time.
  • Available in various sizes: Accommodates different wall spaces and design preferences (specifically, 18x18 inches in this case).

Benefits:

  • Enhances aesthetic appeal: Adds visual interest and personality to any room.
  • Creates a focal point: Draws the eye and becomes a conversation starter.
  • Improves ambiance: Sets a mood or atmosphere through color, subject matter, and style.
  • Easy to install: Lightweight and ready to hang, minimizing installation time and effort.
  • Long-lasting investment: Provides years of enjoyment with proper care.

This piece is a giclée print, meaning it is produced using a high-resolution inkjet printer to achieve exceptional detail and color accuracy. The 'GG' likely refers to the specific gallery-wrap style. Trademark Fine Art is known for curating a diverse collection of art from various artists, ensuring a wide range of styles and subjects to suit different tastes. This particular print measures 18x18 inches.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess