EN
  • EN
  • DE

JM2666HLB-8G

Part No JM2666HLB-8G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2666 1Gx8 UDIMM JetRam (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946447-JM2666HLB-8G
Series *
Ultra Librarian 3D Model Ultra Librarian JM2666HLB-8G CAD Model

Description

The Transcend JM2666HLB-8G is an 8GB DDR4 2666MHz SO-DIMM memory module designed for laptops and small form factor PCs. This module provides a boost in performance for systems that support DDR4 memory. It's designed for easy installation and improved system responsiveness.

Applications:

  • Laptop memory upgrades
  • Small form factor PC upgrades
  • Notebook computers
  • Mini-PCs

Features:

  • 8GB Capacity: Provides a sufficient amount of memory for everyday computing tasks.
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to DDR3.
  • 2666MHz Clock Speed: Enhances data transfer rates and system responsiveness.
  • SO-DIMM Form Factor: Designed specifically for laptops and other small form factor devices.
  • 260-Pin Configuration: Standard DDR4 SO-DIMM connector.
  • PC4-21300: Specified data transfer rate.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns.
  • Faster Application Loading: Reduces the time required for applications to launch and operate.
  • Enhanced System Responsiveness: Provides a more fluid and responsive computing experience.
  • Increased Productivity: Enables users to work more efficiently with larger files and complex tasks.
  • Easy Installation: Simple to install in compatible laptops and small form factor PCs.

Additional Details:

The Transcend JM2666HLB-8G operates at a voltage of 1.2V, contributing to energy efficiency and extended battery life in laptops. It is designed to meet JEDEC standards for DDR4 SO-DIMM modules, ensuring compatibility with a wide range of laptops and small form factor PCs. This module is also designed for general purpose computing and is not ECC (Error Correcting Code) memory.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess