EN
  • EN
  • DE

TS512MLH64V1H

Part No TS512MLH64V1H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2133P 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947090-TS512MLH64V1H
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLH64V1H CAD Model

Description

The Transcend TS512MLH64V1H is a 4GB DDR4 2133MHz CL15 1.2V Unbuffered SO-DIMM Memory Module. Designed for laptops and notebooks, this module offers a reliable and efficient way to upgrade system memory, enhancing performance and responsiveness. Its low voltage operation contributes to energy efficiency, making it a suitable choice for mobile computing devices.

Applications:

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • Mini PCs

Features:

  • 4GB Capacity
  • DDR4 Technology
  • 2133MHz Speed
  • CL15 Latency
  • Unbuffered
  • SODIMM Form Factor (260-pin)
  • 1.2V Voltage
  • RoHS Compliant

Benefits:

  • Increased System Performance: Provides a noticeable improvement in system speed and responsiveness, allowing for smoother multitasking and faster application loading.
  • Improved Multitasking: Allows users to run more applications simultaneously without experiencing performance degradation.
  • Faster Boot Times: Contributes to quicker system startup and shutdown.
  • Enhanced Gaming Experience: Improves gaming performance by reducing lag and stuttering, particularly in memory-intensive games.
  • Energy Efficient: Low voltage operation (1.2V) helps to conserve battery power in laptops and notebooks.
  • Easy Installation: The SODIMM form factor ensures easy installation in compatible laptops.

Additional Details:

The Transcend TS512MLH64V1H is a single-rank module featuring a 260-pin SODIMM design. Its compatibility with DDR4-supporting laptops and notebooks makes it a versatile upgrade option. The CL15 latency rating indicates the delay between the request for data and its availability, balancing performance and cost. This memory module is RoHS compliant, meaning it's free from hazardous substances, contributing to environmental sustainability. Ideal for everyday computing tasks, office applications, and light gaming, the TS512MLH64V1H offers a reliable and cost-effective way to enhance the performance of compatible devices.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess