EN
  • EN
  • DE
  • IT

TLD1020-12

Part No TLD1020-12
Manufacturer Triad Magnetics
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CV AC/DC 12V 1.66A  /  1.66A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Triad Magnetics
Series TLD1020
Package Box
Type Constant Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 100VAC
Voltage - Input (Max) 304VAC
Voltage - Output 12V
Current - Output (Max) 1.66A
Power (Watts) 20 W
Features OCP, OVP, SCP
Ratings IP66, NEMA 4
Temperature Range - Operating -30°C ~ 60°C
Efficiency 84%
Termination Style Wire Leads
Dimension 3.74" L x 1.57" W x 0.98" H (95.0mm x 40.0mm x 25.0mm)
Approval Agency CE, cUL, UL
Mounting Type Chassis Mount
Weight 0.265 lb (120.2 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names TLD102012,237-1313
Standard Package 1
Win Source Part Number 1174676-TLD1020-12
Ultra Librarian 3D Model Ultra Librarian TLD1020-12 CAD Model

Description

The TLD1020-12 is a constant voltage LED driver manufactured by Triad Magnetics.

  • Series: TLD1020
  • Power Output: 20W
  • Voltage Output: 12V
  • Termination Style: Wire Leads
  • Package: Box
  • Standard Package: 1
  • IP Rating: IP66
  • NEMA Rating: NEMA 4
  • Protection Features: OCP, OVP, SCP
  • Efficiency: 84%
  • Maximum Output Current: 1.66A
  • Voltage Input Range: 100VAC to 304VAC
  • Operating Temperature: -30°C to 60°C
  • Type: AC DC Converter
  • Mounting Type: Chassis Mount
  • Dimensions: 3.74" L x 1.57" W x 0.98" H (95.0mm x 40.0mm x 25.0mm)
  • ECCN: EAR99
  • HTSUS: 8504.40.9510
  • Approvals: CE, cUL, UL

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 21-42V 5.72A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CCCV ACDC 14.4-24V 3.75A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 14.4-24V 6.5A
Need more? Email Us
Delta Electronics
USCO-PRO 320W DIMMING, IP67
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-15V 4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +12V10A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 6-12V 13A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 7.5-15V 15A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess