EN
  • EN
  • DE
  • IT

TPS6281220QWRWYRQ1

Part No TPS6281220QWRWYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6281220QWRWYRQ1 ORBEA  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 2A
Frequency - Switching 1.8MHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (3x2)
Base Product Number TPS6281220
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS6281220QWRWYRQ1TR,296-TPS6281220QWRWYRQ1DKR,296-TPS6281220QWRWYRQ1CT
Standard Package 3,000
Win Source Part Number 1101020-TPS6281220QWRWYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6281220QWRWYRQ1 CAD Model

Description

TPS6281220QWRWYRQ1 - Texas Instruments

The TPS6281220QWRWYRQ1 is a highly efficient synchronous step-down converter from Texas Instruments, designed for use in various automotive and industrial applications. This advanced power management integrated circuit (IC) is optimized to operate with a minimal external component count while maintaining excellent power efficiency, making it an ideal solution for space-constrained environments.

This step-down converter is part of Texas Instruments' extensive portfolio of voltage regulators, featuring a wide input voltage range from 2.4V to 5.5V, which allows it to support applications operating on standard battery chemistries and common power rails. The TPS6281220QWRWYRQ1 is capable of delivering up to 2A of continuous output current, which can meet the demands of a variety of power-hungry devices.

One of the key features of this device is its high efficiency, which is achieved through its 2.2MHz fixed switching frequency, reducing the size of the external components. Additionally, it has a selectable power save mode that enables the converter to maintain high efficiency even at light loads. This feature is particularly important in battery-powered applications where extending operational life is critical.

The TPS6281220QWRWYRQ1 also offers a range of protective features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO), over-temperature protection, and over-current protection. Moreover, the device is designed to meet the stringent requirements of the automotive industry, as indicated by its 'Q1' designation, which signifies that it is qualified for automotive applications.

For design flexibility, the TPS6281220QWRWYRQ1 is available in a compact 2x3mm HotRod™ QFN package, which helps to minimize electromagnetic interference (EMI) and optimize thermal performance. This makes the IC suitable for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive subsystems, as well as industrial and portable electronics where efficient power conversion is essential.

In summary, the TPS6281220QWRWYRQ1 from Texas Instruments is a robust, efficient, and versatile step-down converter that addresses the needs of modern automotive and industrial applications, ensuring reliable performance in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4261 $57.0440
90+ $1.1701 $105.3090
135+ $1.1336 $153.0360
185+ $1.0970 $202.9450
240+ $1.0604 $254.4960
320+ $0.9508 $304.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,136 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess