EN
  • EN
  • DE
  • IT

TGA2624-CP

Part No TGA2624-CP
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 9 to 10 GHz, 16 W GaN Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266909-TGA2624-CP
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2624-CP CAD Model

Description

The TGA2624-CP is a high-power GaN MMIC amplifier designed and manufactured by Qorvo (formerly TriQuint Semiconductor). It operates in the X-Band frequency range, making it suitable for radar, communications, and electronic warfare applications. This amplifier is known for its high power output, high gain, and excellent efficiency, enabling superior system performance in demanding environments.

Applications:

  • Radar Systems: Used in pulsed radar applications, providing the necessary power amplification for long-range detection.
  • Satellite Communications: Amplifying signals in satellite uplinks and downlinks.
  • Electronic Warfare: Employed in jammers and other EW systems to generate high-power signals.
  • Test and Measurement: Utilized in signal generators and power amplifiers for testing microwave components and systems.
  • Point-to-Point Microwave Links: Enhancing signal strength for reliable communication over long distances.

Features:

  • High Power Output: Delivers high pulsed output power in the X-Band.
  • High Gain: Provides significant signal amplification, reducing the need for multiple amplifier stages.
  • Excellent Efficiency: Maximizes power conversion efficiency, minimizing heat dissipation.
  • X-Band Operation: Designed for operation in the X-Band frequency range.
  • GaN Technology: Utilizes Gallium Nitride (GaN) technology for superior performance and reliability.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Increased System Range: Enables longer-range detection and communication due to high power output.
  • Improved Signal Quality: Enhances signal strength and clarity, leading to better system performance.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Enhanced Reliability: GaN technology ensures robust performance and long-term reliability.
  • Simplified System Design: High gain reduces the complexity of amplifier chain design.

Additional Details:

The TGA2624-CP is typically biased with a positive drain voltage and a negative gate voltage. Proper heat sinking is essential to maintain the device's performance and reliability. The amplifier is designed to operate over a specified temperature range, and its performance characteristics are typically provided in a datasheet that includes parameters such as gain, output power, efficiency, and return loss. The GaN technology offers superior breakdown voltage and thermal conductivity compared to traditional GaAs devices. The specific frequency range and power levels should be verified based on the latest datasheet from Qorvo. It also offers impedance matching, and careful consideration of impedance matching networks is crucial to achieve optimal performance.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess