EN
  • EN
  • DE

TGF2023-2-10

Part No TGF2023-2-10
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 50 Watt Discrete Power GaN on SiC HEMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266926-TGF2023-2-10
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGF2023-2-10 CAD Model

Description

The TGF2023-2-10 is a discrete GaN on SiC HEMT (High Electron Mobility Transistor) from TriQuint Semiconductor (now Qorvo). This transistor is designed for high-power, high-efficiency applications in the S-band frequency range. It's commonly used in radar, communication, and industrial applications where robust performance and reliability are critical.

Applications

  • Radar systems
  • Communication amplifiers
  • Industrial heating and welding equipment
  • Test and measurement equipment
  • Satellite communications

Features

  • Frequency range: DC to 3.5 GHz
  • Output power: Typically 10W
  • High Power Added Efficiency (PAE)
  • High gain
  • GaN on SiC technology

Benefits

  • High power and efficiency for demanding applications
  • Robust performance under harsh conditions
  • Improved system reliability
  • Reduced power consumption and heat dissipation
  • Compact size

The TGF2023-2-10 utilizes GaN (Gallium Nitride) on SiC (Silicon Carbide) technology to achieve its high-power and high-efficiency performance. GaN offers superior performance compared to traditional silicon or GaAs technologies, particularly at higher frequencies and power levels. The SiC substrate provides excellent thermal conductivity, which helps to dissipate heat and improve reliability. The device is designed to operate over the DC to 3.5 GHz frequency range, making it suitable for a variety of S-band applications. It typically delivers an output power of 10W with high power-added efficiency (PAE), which minimizes power consumption and heat generation.

The TGF2023-2-10 requires careful biasing and impedance matching for optimal performance. It is typically used in conjunction with other components, such as filters, couplers, and isolators, to create a complete amplifier system. The device is housed in a surface-mount package for easy integration into printed circuit boards. Proper thermal management is crucial for maintaining reliable operation at high power levels. The TGF2023-2-10 is a powerful and versatile transistor that can significantly improve the performance of various high-frequency systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess