EN
  • EN
  • DE

TSF7N60M

Part No TSF7N60M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965585-TSF7N60M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF7N60M CAD Model

Description

The TSF7N60M is an N-channel MOSFET manufactured by Truesemi. This MOSFET is designed for high-voltage, high-speed switching applications, and offers improved efficiency and reliability. This device is intended for use in applications such as power supplies, adapters, and lighting.

Applications:

  • Power Supplies
  • AC-DC Adapters
  • LED Lighting
  • Battery Chargers

Features:

  • High Voltage Capability: Designed for applications requiring high voltage ratings.
  • Low On-Resistance (RDS(on)): Minimizes power losses due to conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Ruggedness: High avalanche energy rating ensures reliability in demanding applications.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed reduces overall power dissipation.
  • Enhanced Reliability: Avalanche ruggedness provides increased protection and longevity.
  • Simplified Circuit Design: Easier to implement in various power electronic designs.
  • Compact Design: Suitable for applications with limited space.

Additional Details:

The TSF7N60M typically features a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating which varies based on the package type and operating conditions. Consulting the datasheet is crucial for specific details. The on-resistance (RDS(on)) is a key parameter, indicating the resistance when the MOSFET is fully turned on; a lower value is preferable for better efficiency. It commonly comes in a TO-220 or similar through-hole package for efficient heat dissipation. The fast switching speeds contribute to minimal switching losses, enhancing overall system efficiency. Truesemi's MOSFET technology ensures reliable and efficient high-voltage switching. This MOSFET provides a dependable solution for a wide variety of power conversion applications, suitable for both industrial and consumer products. Careful thermal management is important for maintaining device reliability, particularly under heavy load conditions.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2233 $50.2425
480+ $0.2089 $100.2720
745+ $0.2017 $150.2665
1,070+ $0.1873 $200.4110
1,390+ $0.1801 $250.3390
1,740+ $0.1729 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess