EN
  • EN
  • DE

DIP-1998-06-1331-D

Part No DIP-1998-06-1331-D
Manufacturer TT Electronics
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041066-DIP-1998-06-1331-D
Categories Resistor Networks,Arrays
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIP-1998-06-1331-D CAD Model

Description

The DIP-1998-06-1331-D appears to be a custom resistor network or array manufactured by TT Electronics. Resistor networks or arrays consist of multiple resistors integrated into a single package. They are used to save space and reduce component count in electronic circuits. The specific part number suggests it's a custom or application-specific design from 1998, June, with identifying code 1331 and revision D. Since this could be a custom part, information is limited.

Applications:

  • Voltage dividers: Creating precise voltage levels for various circuit applications.
  • Current limiting: Protecting sensitive components from overcurrent conditions.
  • Pull-up/pull-down resistors: Setting the default state of digital input pins.
  • Feedback networks: Providing feedback in amplifier circuits.
  • Logic circuits: Implementing logic functions in digital circuits.

Features:

  • Multiple resistors in one package: Saves space and reduces component count.
  • Custom resistance values: Resistance values can be tailored to specific application requirements.
  • DIP (Dual In-Line Package): Suitable for through-hole mounting on PCBs.
  • Matched resistor ratios: Ensures accurate voltage division or current sharing.
  • High precision: Provides accurate and stable resistance values.

Benefits:

  • Reduced PCB size: Saves valuable board space, allowing for more compact designs.
  • Lower component cost: Reduces the overall cost of the electronic circuit.
  • Improved reliability: Integrated design minimizes the number of solder joints, improving reliability.
  • Simplified assembly: Easier to handle and assemble compared to individual resistors.
  • Enhanced performance: Matched resistor ratios and high precision ensure accurate and stable circuit operation.

Additional Details:

Since it's likely a custom part, determining the precise specifications such as resistance values, tolerance, power rating, and temperature coefficient requires accessing specific documentation. The DIP package style indicates through-hole mounting. The number of pins will determine the number of resistors within the network. Without the datasheet, definitive specifications can't be provided.

Resistor networks can be constructed using various technologies, including thick film and thin film. The choice of technology depends on the desired performance characteristics and cost requirements.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess