EN
  • EN
  • DE

EN11-VSM0AF20

Part No EN11-VSM0AF20
Manufacturer TT Electronics
Catalog Encoders
Description ENCODER MECH QUAD RGH ANG PC PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 20
Actuator Type 6mm Dia Flatted End
Detent No
Built in Switch Yes
Mounting Type Panel, PCB Through Hole
Orientation Right Angle
Termination Style PC Pin
Rotational Life (Cycles Min) 30K
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1548015-EN11-VSM0AF20
Ultra Librarian 3D Model Ultra Librarian EN11-VSM0AF20 CAD Model

Description

N

You May Also Be Interested in

Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Omron
ROTARY ENCODER OPTICAL 10PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 60PPR 2M
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Omron
ROTARY ENCODER OPT 360PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 60PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 100PPR 2M
Need more? Email Us
Omron
ROTARY ENCODER OPT 200PPR .5M
Need more? Email Us
Omron
ROTARY ENCODER OPTICAL 300PPR 1M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess