EN
  • EN
  • DE

GUSQS8AHR032002BA

Part No GUSQS8AHR032002BA
Manufacturer TT Electronics
Catalog Through Hole Resistors
Description Resistor Special Testing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164939-GUSQS8AHR032002BA
Categories Through Hole Resistors
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GUSQS8AHR032002BA CAD Model

Description

TT Electronics Through Hole Resistors are a reliable solution for various electronic applications.

  • Resistor: 1164939-GUSQS8AHR032002BA
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318
TE Connectivity
RES 130 OHM 0.1% 1/4W AXIAL
Lowest to $0.7568
IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.015 OHM 3W 1% RADIAL
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
TE Connectivity
RES 470 OHM 5% 2W AXIAL
Need more? Email Us
TE Connectivity
FIXED RESISTOR, METAL OXIDE FILM
Need more? Email Us
TE Connectivity
RES 390 OHM 5% 3W AXIAL
Lowest to $0.2537
Welwyn Components Limited
WHS10N-100RJA01 Welwyn Components / TT Electronics Wirewound Resistors - Through Hole 100 Ohm 10W 5% Tol. datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess