EN
  • EN
  • DE

MFR5-147KDI

Part No MFR5-147KDI
Manufacturer TT Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972056-MFR5-147KDI
Categories OEM Parts(M-N)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MFR5-147KDI CAD Model

Description

The MFR5-147KDI is a metal film resistor manufactured by TT Electronics. It's a leaded resistor known for its high precision, stability, and low noise characteristics.

Applications

  • Precision instrumentation: Test and measurement equipment requiring accurate resistance values.
  • Audio equipment: Amplifiers and mixers where low noise is critical.
  • Medical devices: Patient monitoring systems requiring high reliability.
  • Aerospace and defense: Applications demanding high stability and performance.
  • Automotive electronics: Engine control units and sensor circuits.

Features

  • High precision: Tight tolerance ensures accurate resistance values.
  • Excellent stability: Low temperature coefficient and long-term stability ensure consistent performance.
  • Low noise: Minimizes noise generated by the resistor, improving signal clarity.
  • Metal film construction: Provides superior performance compared to carbon film resistors.
  • Flameproof coating: Enhances safety and protects against environmental factors.

Benefits

  • Improved circuit accuracy: Precise resistance values contribute to accurate circuit operation.
  • Enhanced system reliability: Stable performance ensures long-term reliability and reduces the risk of failure.
  • Reduced noise: Low noise characteristics improve signal quality and reduce interference.
  • Wider operating temperature range: Performs reliably in extreme temperature conditions.

Additional Details

Resistance: 147 kΩ

Tolerance: ±0.5%

Power Rating: 0.25W (1/4W)

Temperature Coefficient: ±50 ppm/°C

Voltage Rating: 250V

Lead Style: Axial Leaded

Operating Temperature Range: -55°C to +155°C

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess