EN
  • EN
  • DE

OPF2416TC

Part No OPF2416TC
Manufacturer TT Electronics
Catalog Fiber Optics - Receivers
Description RCVR MOD FIBR OPTIC 125 MHZ DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TT Electronics/Optek Technology
Status Active
Data Rate 155Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Power - Minimum Receivable -7.6dBm
Operating Supply Current 15mA
Applications General Purpose
Win Source Part Number 128924-OPF2416TC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian OPF2416TC CAD Model

Description

The OPF2416TC electronic component is manufactured by TT Electronics/Optek Technology.

  • Supply and demand: Balanced
  • Data Rate: 155Mbps
  • Minimum Power Receivable: -7.6dBm
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 15mA
  • Package: 24

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $19.9579
Broadcom Limited
RCVR OPT HI SPEED VERS LINK HORZ
Need more? Email Us
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
Broadcom Limited
RCVR OPTICAL 1.5MBD PROFIBUS ST
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA ST / Fiber Optic Receiver 160MBd 1.84V 100 mA
Lowest to $30.6428
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG
Need more? Email Us
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $10.8940
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG
Lowest to $57.9149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess