EN
  • EN
  • DE
  • IT

PCF1206-02-4R12CT1

Part No PCF1206-02-4R12CT1
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152389-PCF1206-02-4R12CT1
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF1206-02-4R12CT1 CAD Model

Description

The PCF1206-02-4R12CT1 is a precision thin film chip resistor from TT Electronics. These resistors are known for their high stability, tight tolerance, and low temperature coefficient of resistance (TCR), making them suitable for applications requiring precise and reliable resistance values.

Applications

  • Precision Analog Circuits: Used in instrumentation amplifiers, voltage references, and data acquisition systems.
  • Medical Equipment: Employed in patient monitoring devices, diagnostic equipment, and therapeutic devices.
  • Aerospace and Defense: Found in avionics systems, radar equipment, and communication systems.
  • Automotive Electronics: Utilized in engine control units (ECUs), sensor interfaces, and safety systems.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and signal generators.

Features

  • High Stability: Offers excellent long-term stability under various environmental conditions.
  • Tight Tolerance: Provides a precise resistance value with a tolerance of ±0.25% or better.
  • Low TCR: Exhibits a low temperature coefficient of resistance (TCR), typically ±25 ppm/°C or less, ensuring minimal resistance change over temperature.
  • Thin Film Technology: Manufactured using thin film technology for superior performance and reliability.
  • Small Size: Compact 1206 package size for high-density circuit designs.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.

Benefits

  • Accurate Measurements: Tight tolerance and low TCR ensure accurate and reliable measurements in precision circuits.
  • Stable Performance: High stability minimizes drift and ensures consistent performance over time.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +155°C.
  • Reduced System Errors: Minimizes errors due to resistance variations, improving overall system accuracy.
  • Space Saving: Small 1206 package size allows for high-density circuit layouts.

Additional Details

The PCF1206-02-4R12CT1 has a resistance value of 4.12 Ohms. The power rating is typically 0.25W. The maximum operating voltage is dependent on the specific series and resistance value but is generally around 200V. These resistors are typically constructed with a ceramic substrate and a thin film resistive layer. The terminations are usually made of nickel and tin plating for excellent solderability. It's essential to consult the datasheet for specific performance characteristics and application guidelines.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
KOA Speer
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
ICT
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess