EN
  • EN
  • DE

MAAM12000-A1G

Part No MAAM12000-A1G
Manufacturer Tyco Electronics
Description Low Noise GaAs MMIC Amplifier 1.2 - 1.75 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1211542-MAAM12000-A1G
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAAM12000-A1G CAD Model

Description

The MAAM12000-A1G is a GaAs PHEMT (Pseudomorphic High Electron Mobility Transistor) MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Tyco Electronics (now TE Connectivity). It is designed for use in various microwave and millimeter-wave applications.

Applications:

  • Point-to-Point Radio: Used as a gain block in microwave radio communication systems.
  • Satellite Communication: Amplifying signals in satellite transceivers and ground stations.
  • Radar Systems: Boosting signals in radar receivers and transmitters.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers.
  • Electronic Warfare: Amplifying signals in electronic countermeasures (ECM) systems.

Features:

  • High Gain: Provides a high gain over a wide frequency range.
  • Low Noise Figure: Exhibits a low noise figure, minimizing signal degradation.
  • Wideband Performance: Operates over a broad frequency bandwidth.
  • GaAs PHEMT Technology: Utilizes GaAs PHEMT technology for high performance and reliability.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
  • Internally Matched: Often internally matched to 50 ohms for ease of use.

Benefits:

  • Improved System Performance: Enhances system performance by providing high gain and low noise amplification.
  • Reduced Component Count: Integrates multiple amplification stages into a single MMIC, reducing component count and board space.
  • Simplified Design: Simplifies the design of microwave circuits by providing a complete amplification solution in a single package.
  • High Reliability: GaAs PHEMT technology ensures high reliability and long-term performance.
  • Cost-Effective: Offers a cost-effective solution for high-performance microwave amplification.

Additional Details:

The MAAM12000-A1G typically operates over a frequency range of 6-18 GHz. It requires a positive supply voltage and a gate bias voltage. Specific technical specifications include gain, noise figure, output power, and operating temperature range. Refer to the TE Connectivity datasheet for detailed electrical characteristics, S-parameters, and application circuit examples. The package is typically a small outline plastic package.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.5069 $119.5069
2+ $115.6519 $231.3038
3+ $111.7968 $335.3904
4+ $100.2316 $400.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess