EN
  • EN
  • DE

V23135-W1001-A309

Part No V23135-W1001-A309
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description Star Point Relay SPR High Current Devices High Current Solutions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Tyco Electronics
Win Source Part Number 1278834-V23135-W1001-A309
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23135-W1001-A309 CAD Model

Description

The V23135-W1001-A309 is a power relay manufactured by Tyco Electronics (now TE Connectivity). It's designed for switching high-current loads in various applications.

Applications

  • Automotive Systems: Used in automotive applications such as starter motor control, headlight switching, and fuel pump control.
  • Industrial Automation: Employed in industrial control systems for switching motors, heaters, and other high-power devices.
  • Power Supplies: Used in power supplies to switch AC or DC power to different circuits.
  • HVAC Systems: Found in heating, ventilation, and air conditioning (HVAC) systems for controlling compressors, fans, and other components.
  • Renewable Energy Systems: Used in solar and wind power systems for switching power from the energy source to the load or grid.

Features

  • High Switching Capacity: Capable of switching high currents and voltages.
  • Compact Size: Designed with a compact form factor for easy integration into various systems.
  • Robust Construction: Built with durable materials to withstand harsh environments and operating conditions.
  • Long Life Expectancy: Offers a long operational life, ensuring reliable performance over time.
  • Various Mounting Options: Available with different mounting options, such as PCB mounting or plug-in mounting.
  • Sealed Construction: Some versions may feature sealed construction for protection against dust and moisture.

Benefits

  • Reliable Switching: Provides reliable switching performance, ensuring consistent and safe operation of connected devices.
  • Versatile Applications: Suitable for a wide range of applications due to its high switching capacity and robust design.
  • Easy Integration: Compact size and various mounting options simplify integration into existing systems.
  • Long-Term Reliability: Long life expectancy minimizes maintenance and replacement costs.

Technical Specifications

The specific technical specifications for the V23135-W1001-A309 relay include:

  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Contact Material: AgNi (Silver Nickel)
  • Contact Rating: Normally 20A at 28VDC or 16A at 250VAC
  • Coil Voltage: 12VDC
  • Coil Resistance: Approximately 90 Ohms
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: PCB (Printed Circuit Board)

The V23135-W1001-A309 power relay from TE Connectivity is a reliable and versatile component designed for switching high-current loads in a variety of applications, including automotive, industrial, and power supply systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess