EN
  • EN
  • DE
  • IT

NEO-M8L-0-12

Part No NEO-M8L-0-12
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832464-NEO-M8L-0-12
Ultra Librarian 3D Model Ultra Librarian NEO-M8L-0-12 CAD Model

Description

The NEO-M8L-0-12 is a concurrent GNSS module from u-blox's NEO-M8 series, designed for high-performance positioning and navigation in challenging environments. This module supports simultaneous reception of GPS, GLONASS, BeiDou, and Galileo signals, providing enhanced accuracy, reliability, and availability of positioning data. The NEO-M8L is particularly suited for applications requiring robust performance in urban canyons or areas with limited satellite visibility.

Applications:

  • Asset Tracking: Used for tracking the location of valuable assets in real-time.
  • Telematics: Integrated into telematics systems for vehicle tracking and monitoring.
  • Wearable Devices: Employed in wearable devices for fitness tracking and navigation.
  • Drone Navigation: Used for precise navigation and control of unmanned aerial vehicles.
  • Industrial IoT: Integrated into industrial IoT devices for location-based services.

Features:

  • Concurrent GNSS Reception: Supports simultaneous reception of GPS, GLONASS, BeiDou, and Galileo signals.
  • High Sensitivity: Excellent performance in weak signal environments.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Compact Size: Small form factor for easy integration into various devices.
  • Advanced Jamming Mitigation: Robust performance in environments with radio interference.

Benefits:

  • Enhanced Accuracy: Improved positioning accuracy through concurrent GNSS reception.
  • Increased Reliability: More reliable positioning data in challenging environments.
  • Faster Acquisition Time: Rapid time-to-first-fix (TTFF).
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Robustness: Enhanced performance in environments with radio interference.

The NEO-M8L-0-12 module supports various communication interfaces, including UART, USB, and I2C, for flexible integration with host systems. It operates on a supply voltage range of approximately 1.65V to 3.6V. The module provides NMEA-compliant data output, including latitude, longitude, altitude, speed, and heading. Its advanced features include support for assisted GNSS (A-GNSS) for even faster acquisition times. The module’s multi-GNSS capability ensures robust and accurate positioning performance in diverse environments, making it a suitable choice for demanding applications.

You May Also Be Interested in

Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Klein Tools, Inc.
RECEPTACLE TESTER - USA MADE
Lowest to $0.6861
KOA Speer
PC TEST POINT
Lowest to $0.1401
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess