EN
  • EN
  • DE
  • IT

UBX-G6010-ST-B7300C

Part No UBX-G6010-ST-B7300C
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841268-UBX-G6010-ST-B7300C
Ultra Librarian 3D Model Ultra Librarian UBX-G6010-ST-B7300C CAD Model

Description

The U-blox UBX-G6010-ST-B7300C is a GPS receiver module designed for a wide range of positioning and navigation applications. It is a member of the U-blox 6 family and is known for its high sensitivity and performance, particularly in challenging signal environments. The module is designed for easy integration into devices requiring precise location data.

Applications:

  • Automotive navigation systems, providing accurate positioning for route guidance.
  • Tracking devices for vehicles, assets, and personnel, enabling real-time monitoring.
  • Personal navigation devices (PNDs), offering location-based services for consumers.
  • Fleet management systems, optimizing vehicle routing and improving operational efficiency.
  • Telematics applications, collecting and transmitting vehicle data for various purposes.
  • Security systems, using GPS for location-based alerts and geofencing.
  • Surveying equipment, providing precise positioning for land surveying and mapping.

Features:

  • U-blox 6 positioning engine: Delivering high-performance GPS capabilities.
  • High sensitivity: Ensuring reliable signal acquisition and tracking even in weak signal environments.
  • AssistNow Online and AssistNow Offline A-GPS services: Enabling faster time-to-first-fix (TTFF).
  • Supports SBAS (WAAS, EGNOS, MSAS, GAGAN): Enhancing accuracy and availability.
  • UART, USB, and SPI interfaces: Providing flexible connectivity options.
  • Low power consumption: Optimizing battery life in portable applications.
  • Compact form factor: Facilitating easy integration into space-constrained designs.

Benefits:

  • Improved positioning accuracy: Delivering reliable and precise location data.
  • Faster time-to-first-fix (TTFF): Minimizing the time required to acquire satellite signals and determine location.
  • Enhanced performance in weak signal environments: Maintaining robust performance in challenging conditions.
  • Reduced power consumption: Extending battery life in portable devices.
  • Simplified integration: Compact size and flexible interfaces streamline the design-in process.
  • Increased reliability: Ensuring consistent and dependable performance.
  • Reduced system cost: Providing a cost-effective GPS solution.

Additional Details:

The UBX-G6010-ST-B7300C module supports NMEA data output. It operates with a supply voltage typically between 2.7V and 3.6V. The operating temperature ranges from -40°C to +85°C. It uses surface mount technology for assembly. Further specifications can be found on the U-blox website or datasheet.

You May Also Be Interested in

Honeywell
MOTOR 24V
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess