EN
  • EN
  • DE

UBX-G7020-KT

Part No UBX-G7020-KT
Manufacturer U-blox
Catalog HOT - SALES and EOL Components (U - Z)
Description GPS Receiver 3.6V Automotive 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer U-blox
Win Source Part Number 385431-UBX-G7020-KT
Family Name UBX-G7020
Introduction Date June 04, 2012
ECCN 7A994
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBX-G7020-KT CAD Model

Description

The U-blox UBX-G7020-KT is a high-performance GPS/GNSS receiver module designed for a broad spectrum of applications requiring precise positioning and navigation. Built around the U-blox 7 positioning engine, it offers excellent sensitivity, accuracy, and acquisition times.

Applications:

  • Automotive navigation systems
  • Asset tracking and monitoring
  • Personal navigation devices (PNDs)
  • Geotagging applications
  • Telematics systems

Features:

  • U-blox 7 positioning engine: Delivers superior performance and reliability.
  • GPS, GLONASS, QZSS, and SBAS support: Provides multi-GNSS compatibility for enhanced accuracy and availability.
  • Low power consumption: Optimizes battery life for portable devices.
  • Compact form factor: Enables integration into small and lightweight devices.
  • UART, USB, and I2C interfaces: Offers flexible connectivity options.

Benefits:

  • Improved positioning accuracy: Multi-GNSS support enhances accuracy and availability in various environments.
  • Extended battery life: Low power consumption enables longer operation on battery power.
  • Easy integration: Compact size and multiple interface options simplify the design process.
  • Faster acquisition times: The U-blox 7 engine provides quick time-to-first-fix (TTFF).
  • Enhanced robustness: Superior sensitivity and interference rejection ensure reliable performance in challenging conditions.

Additional Details:

The UBX-G7020-KT utilizes advanced signal processing techniques to achieve high sensitivity and minimize the effects of interference. It supports assisted GPS (A-GPS) for even faster acquisition times. The module's small size and versatile interface options make it suitable for a wide range of applications. The KT suffix designates a specific configuration or packaging option. It supports both GPS and GLONASS constellations simultaneously, allowing for a higher number of visible satellites and improved positioning in obstructed environments. This is a key advantage in urban canyons and dense foliage.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess