EN
  • EN
  • DE

QM3003M3

Part No QM3003M3
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285867-QM3003M3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3003M3 CAD Model

Description

The QM3003M3 is a P-Channel enhancement mode MOSFET produced by UBIQ Semiconductor. This MOSFET is designed for applications needing efficient power management and load switching. Its key characteristic is its low on-resistance (RDS(on)), which helps reduce power loss and improves the overall efficiency of the circuit. It finds common use in portable devices, battery-powered applications, and systems where minimizing energy consumption is paramount.

Applications:

  • Load Switching: Used to control power distribution in various electronic circuits.
  • Power Management Circuits: Essential for regulating voltage and current levels.
  • Battery-Powered Devices: Extends battery life in portable and mobile applications.
  • DC-DC Converters: Facilitates efficient power conversion in DC-DC converter designs.
  • Solid State Relays: Employed in solid-state relays for switching DC loads with higher reliability.

Features:

  • P-Channel Enhancement Mode: Simplifies the gate drive requirements of the circuit.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances overall efficiency.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic levels.
  • Compact Package: Saves valuable board space in compact designs.
  • Fast Switching Speed: Supports high-frequency operation in various applications.

Benefits:

  • Improved Power Efficiency: Low RDS(on) significantly reduces energy loss, improving efficiency.
  • Extended Battery Life: Efficient operation helps prolong battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration eases the design of gate drive circuits.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.
  • Enhanced System Performance: Fast switching speed enables high-frequency performance.

The QM3003M3 has a drain-source voltage (VDS) rating suitable for a range of applications, and its gate-source voltage (VGS) is designed for compatibility with standard logic levels. The device's optimized thermal resistance ensures efficient heat dissipation, contributing to its reliability. Available in small packages, it is suitable for high-density PCB layouts. This MOSFET is frequently chosen where space and efficiency are critical. For specific voltage, current, and temperature ratings, the manufacturer's datasheet should be consulted to ensure correct application and safe operation. Its design ensures stable and dependable performance in demanding conditions. The device is manufactured to meet industry-standard quality and reliability criteria. The QM3003M3 also features a low gate charge (Qg), further enhancing switching performance and reducing power loss in high-frequency applications.

You May Also Be Interested in

Qualcomm
Lowest to $8.1818
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess