EN
  • EN
  • DE

UM61L256S15

Part No UM61L256S15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102261-UM61L256S15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61L256S15 CAD Model

Description

The UM61L256S15 is a 256K (32K x 8) Low Power Static RAM (SRAM) manufactured by UMC Corporation. This SRAM is designed for applications where low power consumption and fast access times are critical. It is commonly used in portable devices, battery-backed systems, and embedded applications that require efficient memory solutions.

Applications

  • Portable Devices: Used in battery-powered devices such as PDAs, handheld instruments, and portable medical equipment.
  • Battery-Backed Systems: Implemented in systems with battery backup to retain data during power outages.
  • Embedded Systems: Integrated into embedded controllers, microprocessors, and other embedded applications requiring low power memory.
  • Industrial Control: Utilized in industrial automation and control systems for storing configuration data and program code.
  • Data Logging: Used in data logging applications to store sensor data and other critical information.

Features

  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Fast Access Time: Provides rapid data access with a typical access time of 150ns.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating easy integration into digital circuits.
  • Three-State Outputs: Features three-state outputs for easy memory expansion and bus interface.

Benefits

  • Extended Battery Life: Low power consumption significantly extends battery life in portable devices, improving usability.
  • Improved Performance: Fast access time enhances system performance by enabling rapid data retrieval and storage.
  • Simplified Design: Single 5V power supply simplifies power management and reduces the number of external components required.
  • Easy Integration: TTL compatibility and three-state outputs simplify integration into various digital systems.
  • Data Retention: Battery backup capability ensures data retention during power outages, protecting critical information.

Additional Details

The UM61L256S15 is typically packaged in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its specifications include a maximum supply current, standby current, and operating temperature range. The datasheet provides detailed information on its electrical characteristics, timing diagrams, and pinout configurations. It's crucial to consult the datasheet before incorporating the UM61L256S15 into a design. The SRAM utilizes CMOS technology, known for its low power consumption and high noise immunity. Address, data, and control signals are used to read from and write to the memory array. Proper address decoding and timing control are essential for reliable operation. The UM61L256S15 is suitable for applications requiring non-volatile memory with battery backup. It is also used in applications where frequent read and write operations are performed, such as data logging and signal processing.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess