EN
  • EN
  • DE

UM621024CM-70LL

Part No UM621024CM-70LL
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 128K x 16 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UMC Corporation
Win Source Part Number 1277197-UM621024CM-70LL
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM621024CM-70LL CAD Model

Description

The UM621024CM-70LL is a 1Mbit (128K x 8) low-power CMOS static RAM (SRAM) manufactured by UMC Corporation. This SRAM offers fast access times and low power consumption, making it suitable for various memory applications in embedded systems and portable devices.

Applications

  • Embedded systems: Used as main or cache memory in embedded systems requiring fast access times and low power consumption.
  • Data loggers: Employed in data loggers to store data temporarily before it is transferred to non-volatile memory.
  • Industrial control systems: Utilized in industrial control systems for storing program code and data.
  • Portable electronic devices: Found in portable devices such as handheld computers and PDAs for temporary data storage.
  • Instrumentation: Used in test and measurement equipment for storing data acquired during measurements.

Features

  • 1Mbit (128K x 8) memory: Provides 1Mbit of storage capacity organized as 128K words of 8 bits each.
  • Fast access time: Offers fast access times, typically around 70ns, for quick data retrieval.
  • Low power consumption: Consumes low power, making it suitable for battery-powered applications.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • TTL compatible inputs/outputs: Compatible with TTL logic levels for easy interfacing with other digital circuits.

Benefits

  • Fast data access: Enables fast data access, improving system performance.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Reliable data storage: Provides reliable data storage with high noise immunity.
  • Easy integration: Easy to integrate into existing circuit designs due to TTL compatibility.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.

Additional Details

The UM621024CM-70LL typically operates from a 5V power supply. It has separate data input and output pins, allowing for easy connection to a microprocessor or microcontroller. Detailed timing diagrams, pin configurations, and electrical characteristics can be found in the official UMC datasheet. The component is usually available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. Always refer to the official UMC datasheet for the most accurate and up-to-date specifications before using this component in a design.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess