EN
  • EN
  • DE

20MCS106MCTER

Part No 20MCS106MCTER
Manufacturer United Chemi-Con
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985283-20MCS106MCTER
Categories OEM Parts(0-9)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 20MCS106MCTER CAD Model

Description

The 20MCS106MCTER is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for use in a variety of electronic circuits, offering stable performance and long operational life.

Applications:

  • Power Supplies: Smoothing and filtering in AC-DC and DC-DC power supplies.
  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Integrated into motor drives, industrial controllers, and automation systems.
  • LED Lighting: Filtering and energy storage in LED drivers.
  • Renewable Energy Systems: Smoothing DC voltage in solar inverters and wind turbine converters.

Features:

  • Aluminum Electrolytic Construction: Provides high capacitance in a compact size.
  • Radial Lead Style: Easy to mount on printed circuit boards (PCBs).
  • High Ripple Current Capability: Designed to handle large alternating currents.
  • Long Life: Offers extended operational life, enhancing system reliability.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.

Benefits:

  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Saves valuable space in circuit designs.
  • High Reliability: Ensures long-term operation with minimal failures.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Installation: Simplifies assembly and maintenance processes.

Technical Specifications:

  • Capacitance: 10 uF
  • Voltage Rating: 20 VDC
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Ripple Current: Typically around 20-50 mA (check datasheet for exact value)
  • ESR (Equivalent Series Resistance): Low ESR for efficient performance
  • Lead Spacing: Standard radial lead spacing for easy PCB mounting

The 20MCS106MCTER capacitor is commonly used for filtering, decoupling, and energy storage in various electronic applications. Its stable characteristics and long operational life make it a reliable choice for designers seeking to enhance the performance and longevity of their electronic systems. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4702 $58.7750
300+ $0.3859 $115.7700
465+ $0.3738 $173.8170
640+ $0.3617 $231.4880
830+ $0.3497 $290.2510
1,110+ $0.3135 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,070 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess