EN
  • EN
  • DE

APS-100ELL471MJC5S

Part No APS-100ELL471MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 470UF 20% 10V T/H / 470 µF 10 V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Mfr United Chemi-Con
Series NPCAP™-PS
Package Bulk
Type Polymer
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 12mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 5.3 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 565-3040,10PS470MJ12,APS100ELL471MJC5S
Standard Package 500
Win Source Part Number 1137652-APS-100ELL471MJC5S
Ultra Librarian 3D Model Ultra Librarian APS-100ELL471MJC5S CAD Model

Description

The NPCAP™-PS series capacitor from United Chemi-Con is a through-hole radial, can-style polymer capacitor.

  • Capacitance: 470μF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • Lead Spacing: 0.197 inches
  • ESR: 12mOhm
  • Ripple Current: 5.3A @ 100kHz
  • Lifespan: 2000 hours @ 105°C
  • Diameter: 0.394 inches
  • Height (Seated): 0.492 inches

You May Also Be Interested in

Rubycon
CAP ALUM POLY 100UF 20% 8V SMD
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 33UF 20% 50V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess