EN
  • EN
  • DE

APSA100ELL151MFA5G

Part No APSA100ELL151MFA5G
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description Cap Aluminum Polymer 150uF 10VDC 20% (6.3 X 10.5mm) Radial 2.5mm 0.025 Ohm 2820mA 2000h 105°C Bulk / CAP ALUM POLY 150UF 20% 10V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series NPCAP-PSA
Packaging Bulk
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 25 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 2.82A @ 100kHz
Lead Spacing 0.098" (2.50mm)
Dimension 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.413" (10.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 785073-APSA100ELL151MFA5G
Popularity Medium
Supply and Demand Status Balance
Family Name PSA
ECCN EAR99
Country of Origin Japan, Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian APSA100ELL151MFA5G CAD Model

Description

This United Chemi-Con capacitor is a high-quality electronic component.

  • Voltage Rating: 10V
  • Capacitance: 150μF
  • Tolerance: ±20%
  • Polarization: Polarized
  • Dimension: Radial can
  • Height: 0.413"
  • Lifetime: 2000 hours @ 105°C
  • Mounting Type: Through Hole
  • Ripple Current (Low Frequency): Not Specified
  • Ripple Current (High Frequency): 2.82A @ 100kHz
  • Category: Capacitors
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess