EN
  • EN
  • DE

AD8306AR

Part No AD8306AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 5 MHz-400 MHz 100 dB High Precision Limiting-Logarithmic Amplifier | IC LOGARITHM AMP 5-400MHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Limiting-Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number AD8306
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1138442-AD8306AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8306AR CAD Model

Description

Product Overview: AD8306AR by Analog Devices Inc.

The AD8306AR is a sophisticated logarithmic amplifier offered by Analog Devices Inc., designed to provide precise, high-speed logarithmic amplification across a wide dynamic range. This product is an essential component in various applications such as radar systems, optical communications, and medical instrumentation due to its exceptional performance and reliability.

Key Features:

  • Wide Dynamic Range: The AD8306AR boasts an impressive dynamic range of 92 dB, ensuring accurate detection and processing of signals from the faintest to the strongest without the need for manual gain adjustments.
  • High Frequency Performance: With a bandwidth that extends from DC to 500 MHz, this logarithmic amplifier can handle high-frequency signals, making it suitable for a broad spectrum of RF and IF applications.
  • Precise Logarithmic Slope: The device provides a highly stable logarithmic slope of 25 mV/dB, along with a low intercept of -84 dBm, enabling consistent performance over the entire operating range.
  • Integrated Detector and Amplifier: The AD8306AR integrates a matched pair of detectors and an interpolating amplifier on a single monolithic chip, which minimizes external component requirements and simplifies circuit design.
  • Temperature Stability: Engineered to perform reliably across a temperature range of -40°C to +85°C, the AD8306AR ensures consistent operation even under varying environmental conditions.

Applications:

  • RF and IF signal processing
  • Power measurement and control systems
  • Logarithmic amplifiers for ADCs
  • Received signal strength indicators (RSSI)
  • Automatic gain control (AGC) systems

The AD8306AR is available in a compact SOIC package, making it an ideal choice for space-constrained applications. Its combination of features, such as high accuracy, wide dynamic range, and ease of integration, positions the AD8306AR as a go-to solution for designers looking to enhance the performance and efficiency of their signal processing systems.

You May Also Be Interested in

National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess