EN
  • EN
  • DE

EGPA800ELL471MM20S

Part No EGPA800ELL471MM20S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 470UF 20% 80V RADIAL TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chemi-Con
Packaging  Bulk
Part Status Active
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 80 V
ESR (Equivalent Series Resistance) 70mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Operating Temperature -40°C ~ 125°C
Polarization Polar
Ripple Current @ Low Frequency 955 mA @ 120 Hz
Ripple Current @ High Frequency 1.91 A @ 100 kHz
Ultra Librarian 3D Model Ultra Librarian EGPA800ELL471MM20S CAD Model

Description

470 µF 80 V Aluminum Electrolytic Capacitors Radial, Can 70mOhm @ 100kHz 3000 Hrs @ 125°C

You May Also Be Interested in

Dongguan Rongqiang Electronics Technology Co., Ltd.
680uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0880
Nichicon
CAP ALUM 470UF 20% 50V RADIAL TH
Lowest to $0.7655
Dongguan Rongqiang Electronics Technology Co., Ltd.
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0242
KNSCHA ELECTRONICS CO.,LIMITED
470uF ±20% 35V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.1108
KNSCHA ELECTRONICS CO.,LIMITED
10uF 450V Aluminum Electrolytic Capacitors Through Hole,D10xL13mm 5000hrs@105℃
Lowest to $0.1163
VT (Vertical Technology)
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0332
Ymin
470uF ±20% 25V Aluminum Electrolytic Capacitors 10000hrs@105℃
Lowest to $0.2079
Nichicon
CAP ALUM 33UF 20% 450V RADIAL TH
Lowest to $1.6881
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 2000hrs@105℃
Lowest to $0.0528

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess