EN
  • EN
  • DE

EGPD630ELL561MK25H

Part No EGPD630ELL561MK25H
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 560UF 20% 63V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 560 µF
Tolerance ±20%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) 52mOhm @ 100kHz
Lifetime @ Temp. 2000 Hrs @ 135°C
Temperature Range - Operating -40°C ~ 135°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.26 A @ 120 Hz
Ripple Current @ High Frequency 2.52 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511593-EGPD630ELL561MK25H
Ultra Librarian 3D Model Ultra Librarian EGPD630ELL561MK25H CAD Model

Description

N

You May Also Be Interested in

Nichicon
CAP ALUM 33UF 20% 450V RADIAL TH
Lowest to $1.6881
Dongguan Chengxing Electronic Co., Ltd.
100uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 3000hrs@105℃
Lowest to $0.0402
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL14mm
Lowest to $0.2170
Dongguan Chengxing Electronic Co., Ltd.
22uF 50V Aluminum Electrolytic Capacitors Through Hole,D5xL11mm 2000hrs@105℃
Lowest to $0.0250
KNSCHA ELECTRONICS CO.,LIMITED
220uF ±20% 35V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0707
Dongguan Rongqiang Electronics Technology Co., Ltd.
680uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0880
SUN Electronic Industries Corporation
100uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.3255
Hunan Aihua Group
220uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL16mm 7000hrs@105℃
Lowest to $0.0880
VT (Vertical Technology)
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0332

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess