EN
  • EN
  • DE

EKXJ201ELL331MMN3S

Part No EKXJ201ELL331MMN3S
Manufacturer United Chemi-Con
Catalog Tantalum Capacitors
Description CAP ALUM 330UF 20% 200V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000084-EKXJ201ELL331MMN3S
Win Source Part Number Cross
Manufacturer United Chemi-Con
Category Capacitors
Series KXJ
Packaging Bulk
Capacitance 330pF
Tolerance ±20%
Ultra Librarian 3D Model Ultra Librarian EKXJ201ELL331MMN3S CAD Model

Description

The KXJ series capacitor manufactured by United Chemi-Con has a capacitance of 330pF and a tolerance of ±20%. United Chemi-Con

  • Series: KXJ
  • Capacitance: 330pF
  • Tolerance: ±20%
  • Applications: Variety of electronic devices and applications
  • Packaging: Bulk
  • Cross-Reference: With alternative parts available
  • Reliability: Reliable product

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7944 $103.2720
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7199 $251.9650
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess