EN
  • EN
  • DE

U36D400LG272M63X105HP

Part No U36D400LG272M63X105HP
Manufacturer United Chemi-Con
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069526-U36D400LG272M63X105HP
Categories OEM Parts(T-Z)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U36D400LG272M63X105HP CAD Model

Description

The U36D400LG272M63X105HP is an aluminum electrolytic capacitor manufactured by United Chemi-Con. Aluminum electrolytic capacitors are widely used for energy storage and filtering in a variety of electronic circuits.

Applications

  • Power supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Inverters: Provides DC link capacitance in inverter circuits.
  • Audio amplifiers: Used for coupling and decoupling audio signals.
  • LED lighting: Provides energy storage for LED drivers.
  • Industrial equipment: Employed in various industrial applications requiring stable power.

Features

  • High capacitance value: Offers a significant amount of energy storage.
  • High voltage rating: Suitable for high-voltage applications.
  • Long life: Designed for extended operational life.
  • High ripple current capability: Handles high ripple currents without significant degradation.
  • Polarized construction: Requires correct polarity connection.

Benefits

  • Stable power delivery: Provides a stable and reliable power source.
  • Reduced voltage ripple: Minimizes voltage fluctuations in power circuits.
  • Improved circuit performance: Enhances the overall performance and reliability of electronic circuits.
  • Extended equipment lifespan: Contributes to the long-term reliability of electronic equipment.
  • Cost-effective solution: Provides a cost-effective energy storage solution.

Additional Details

Based on the part number, the U36D400LG272M63X105HP likely has a capacitance of 2700uF and a voltage rating of 400V. The 63X105 likely refers to its dimensions (diameter x height in mm). Aluminum electrolytic capacitors consist of an etched aluminum foil anode, an electrolyte, and a cathode connection. The electrolyte forms a thin oxide layer on the aluminum foil, which acts as the dielectric. It's important to adhere to the capacitor's voltage and temperature ratings to ensure safe and reliable operation. Datasheets from United Chemi-Con should be consulted for the definitive specifications for this part number. Correct mounting and handling procedures are essential to prevent damage to the capacitor.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7394 $87.4788
4+ $35.8888 $143.5552
5+ $34.7673 $173.8365
7+ $33.6458 $235.5206
9+ $32.5243 $292.7187
12+ $29.1596 $349.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess