The 693851-UCC3941N-3 is a linear regulator controller integrated circuit (IC) designed for power management applications.
- Package: Bulk
- Standard Package: 139 pieces
- REACH Compliance: Yes
- Moisture Sensitivity Level: 3 (168 hours @ 85% RH @ 85°C)
- Series: UCC3941
- Manufacturer: Unitrode
It comes in a bulk package and has a standard package of 139 pieces, making it suitable for high-volume production. The IC is compliant with the European Union's Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulations. The 693851-UCC3941N-3 has a moisture sensitivity level of 3, meaning it can withstand 168 hours of exposure to a relative humidity of 85% @ a temperature of 85°C. The IC is part of the UCC3941 series and is manufactured by Unitrode. It is a reliable and efficient solution for voltage regulation in various electronic systems.