EN
  • EN
  • DE
  • IT

QM2410K

Part No QM2410K
Manufacturer UPI
Catalog Misc Products
Description N-Ch 20V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834644-QM2410K
Ultra Librarian 3D Model Ultra Librarian QM2410K CAD Model

Description

The QM2410K is a highly integrated power management IC (PMIC) from UPI (uPI Semiconductor Corp.). This PMIC is designed to efficiently manage power distribution and regulation in a variety of electronic devices. It incorporates multiple voltage regulators and control circuits to provide a stable and reliable power supply for sensitive components.

Applications:

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Embedded Systems: Industrial control systems and automation equipment.
  • Networking Equipment: Routers, switches, and modems.
  • Consumer Electronics: Set-top boxes, media players, and gaming consoles.

Features:

  • Multiple Voltage Rails: Provides several independently regulated voltage outputs to power different system components.
  • High Efficiency: Incorporates advanced switching regulator topologies to minimize power loss and maximize battery life.
  • Integrated Protection: Includes over-voltage, over-current, and short-circuit protection to safeguard connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Offered in a small form factor package for space-constrained applications.
  • Programmable Output Voltages: Output voltages can be adjusted via external resistors or I2C interface, providing flexibility for different system requirements.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects connected devices from damage due to power fluctuations or faults.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Flexible Power Solution: Provides adjustable output voltages to accommodate different system requirements.
  • Reduced BOM Cost: Integration of multiple power components reduces the overall bill of materials (BOM) cost.

The QM2410K utilizes advanced packaging and circuit design techniques to achieve high performance and reliability. It offers a comprehensive set of features for managing power in a wide range of electronic devices. Its integrated protection features help to prevent damage to sensitive components, ensuring stable and reliable operation.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess