EN
  • EN
  • DE
  • IT

UP1952RDE8

Part No UP1952RDE8
Manufacturer UPI
Catalog Misc Products
Description Single Phase Synchronous-Rectified Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841461-UP1952RDE8
Ultra Librarian 3D Model Ultra Librarian UP1952RDE8 CAD Model

Description

The UP1952RDE8 is a power management integrated circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). While specific datasheet information is limited, PMICs generally play a crucial role in modern electronic devices by efficiently managing power distribution and conversion.

Applications

  • Notebook Computers: Used for voltage regulation and power sequencing for core components.
  • Tablet Devices: Provides efficient power management for the display, processor, and memory.
  • Solid-State Drives (SSDs): Manages power delivery for consistent and reliable performance.
  • Portable Electronics: Optimizes power consumption for extended battery life.
  • Industrial Control Systems: Ensures stable power supply for critical system functions.

Features

  • Multi-Channel Power Regulation: Provides multiple voltage rails to power various components.
  • High Efficiency DC-DC Conversion: Minimizes power loss during voltage conversion, improving energy efficiency.
  • Integrated Protection Circuits: Includes over-voltage, over-current, and short-circuit protection to safeguard the system.
  • Power Sequencing: Ensures proper power-up and power-down sequences for sensitive electronic components.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation, leading to longer battery life and lower operating costs.
  • Enhanced System Reliability: Protects against power-related failures, increasing system uptime and reducing maintenance costs.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing board space and component count.
  • Optimized Performance: Provides stable and regulated power to critical components, ensuring optimal performance and stability.
  • Extended Battery Life: Low quiescent current and efficient DC-DC conversion contribute to longer battery life in portable devices.

Given the limitations of available information, further details on the UP1952RDE8's specific technical specifications, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, would require a dedicated datasheet or application note from UPI Semiconductor. However, based on general PMIC characteristics, the description above outlines the typical functions, applications, features, and benefits expected from such a device.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess