EN
  • EN
  • DE

WM-N-BM-01-S

Part No WM-N-BM-01-S
Manufacturer USI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer USI
Win Source Part Number 402848-WM-N-BM-01-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM-N-BM-01-S CAD Model

Description

The USI WM-N-BM-01-S is a wireless communication module designed to provide reliable and efficient wireless connectivity for a wide range of applications. Building on the WM-N-BM-01, the 'S' variant may include enhancements such as improved security features or extended operating temperature range.

Applications:

  • Smart Agriculture: Wireless sensor networks for monitoring soil conditions, weather patterns, and irrigation systems.
  • Smart City Infrastructure: Connectivity for smart streetlights, parking sensors, and traffic management systems.
  • Logistics and Supply Chain: Asset tracking, warehouse management, and inventory control using wireless communication.
  • Medical Devices: Wireless monitoring of patient vital signs, remote diagnostics, and telehealth applications.
  • Building Automation: Wireless control of HVAC systems, lighting, and security systems in commercial buildings.

Features:

  • Enhanced Security: Implements advanced encryption and authentication protocols for secure data transmission.
  • Extended Operating Temperature Range: Suitable for use in harsh environments with extreme temperatures.
  • Improved Power Efficiency: Optimized for low power consumption to extend battery life.
  • Multiple Interface Options: Supports UART, SPI, I2C, and other interfaces for flexible integration.
  • Robust Wireless Performance: Provides reliable wireless communication with minimal interference.

Benefits:

  • Secure Data Transmission: Protects sensitive data with advanced security features.
  • Reliable Operation in Harsh Environments: Ensures consistent performance in extreme temperatures.
  • Long Battery Life: Maximizes battery life for extended operation in portable devices.
  • Easy Integration: Simplifies integration with comprehensive documentation and software support.
  • Cost-Effective Solution: Provides a competitive price point for wireless connectivity.

Additional Details:

The WM-N-BM-01-S module is certified to meet various regulatory standards, ensuring compliance with international requirements. The product datasheet provides detailed specifications regarding data rates, operating frequencies, power requirements, and interface options. Its compact design and robust feature set make it an ideal solution for adding wireless connectivity to a diverse range of applications. The 'S' designation suggests specific improvements over the base model, making it a suitable choice for applications requiring enhanced security or performance in challenging environments.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess