EN
  • EN
  • DE

2SD1624L-S-AB3-R

Part No 2SD1624L-S-AB3-R
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case SOT89
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 736360-2SD1624L-S-AB3-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1624L-S-AB3-R CAD Model

Description

The 2SD1624L-S-AB3-R is a silicon NPN epitaxial planar transistor manufactured by Unisonic Technologies Co., Ltd (UTC). It is designed for switching and amplifier applications, offering a balance of current handling capability and speed. This transistor is commonly used in various electronic circuits, including power supplies, motor control, and audio amplifiers.

Applications

  • Switching Regulators: Used in switching power supplies for efficient voltage regulation.
  • Motor Control Circuits: Employed in motor control circuits for driving small motors.
  • Audio Amplifiers: Utilized as amplifier stages in audio amplifier circuits.
  • DC-DC Converters: Found in DC-DC converters for voltage conversion.
  • General Purpose Amplification: Used in various general-purpose amplifier circuits.

Features

  • NPN Transistor: An NPN bipolar junction transistor.
  • High Collector Current (IC): Designed to handle relatively high collector current.
  • Low Saturation Voltage (VCE(sat)): Offers low saturation voltage for efficient switching.
  • High Transition Frequency (fT): Provides high-frequency performance for switching applications.
  • Small Signal Current Gain (hFE): Offers a specified range of current gain.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • High Current Handling: Suitable for applications requiring high current handling capability.
  • Improved Circuit Performance: High transition frequency enhances overall circuit performance.
  • Simplified Assembly: Surface mount package simplifies PCB assembly.
  • Reliable Operation: Designed for reliable and stable performance in various applications.

Additional Details

The 2SD1624L-S-AB3-R transistor is designed to operate over a specified temperature range. It is supplied in tape and reel packaging for automated assembly. The transistor is lead-free and RoHS compliant. Its characteristics make it suitable for a wide array of applications where a reliable and efficient switching transistor is required.

Proper thermal management should be considered in high-current applications. The electrical characteristics of the transistor such as breakdown voltage, current gain, and saturation voltage are key factors in determining its suitability for a particular application.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,101 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess