EN
  • EN
  • DE

LM2937L-33-TA3-T

Part No LM2937L-33-TA3-T
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 731973-LM2937L-33-TA3-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937L-33-TA3-T CAD Model

Description

The LM2937L-33-TA3-T is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a fixed 3.3V output with a low dropout voltage, meaning it can maintain a stable output voltage even when the input voltage is only slightly higher than the output. It's often used in applications where efficiency and low power consumption are critical.

Applications:

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers and digital logic circuits.
  • Battery-Powered Devices: Used to regulate voltage in portable electronics, extending battery life.
  • Post-Regulation for Switching Power Supplies: Improves the output voltage stability of switching power supplies.
  • Automotive Electronics: Employed in automotive systems to regulate voltage for various electronic components.
  • Industrial Control Systems: Provides a stable voltage source for sensors and control circuits in industrial equipment.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator in the event of overheating, preventing damage.
  • Reverse Battery Protection: Prevents damage from reverse battery connections.

Benefits:

  • Stable Output Voltage: Provides a reliable 3.3V supply for sensitive electronic components.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Enhanced Protection: Overcurrent, thermal shutdown, and reverse battery protection prevent damage to the regulator and connected devices.
  • Simplified Design: Easy to use and requires few external components, simplifying circuit design.
  • Robust Automotive Applications: Suitable for applications in demanding automotive environments due to its protection features.

Additional Details:

The LM2937L-33-TA3-T is typically available in a TO-220 package, which provides good thermal dissipation. It typically requires input and output capacitors for stable operation. The input voltage range is typically from 4V to 26V. The output current capability is up to 500mA. The datasheets should be consulted for exact operating conditions and specifications. The regulator can withstand short-circuit conditions for a limited time. It is a cost-effective solution for generating a regulated 3.3V supply in various applications. The dropout voltage is typically less than 500mV at the rated current.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess