EN
  • EN
  • DE

LM358G-D08-T

Part No LM358G-D08-T
Manufacturer UTC
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199019-LM358G-D08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM358G-D08-T CAD Model

Description

The LM358G-D08-T is a low-power, dual operational amplifier (op-amp) from UTC (Unisonic Technologies Co., Ltd.). It's a general-purpose op-amp suitable for a wide range of analog signal processing applications. Its low power consumption makes it well-suited for battery-powered and portable devices.

Applications:

  • Amplifiers
  • Filters
  • Comparators
  • Signal conditioning
  • Audio amplifiers

Features:

  • Low power consumption
  • Wide supply voltage range
  • Single-supply operation
  • Internal frequency compensation
  • Short-circuit protection

Benefits:

  • Extended battery life
  • Versatile application
  • Simplified design
  • Improved reliability
  • Cost-effective

Additional Details:

The LM358G-D08-T consists of two independent, high-gain operational amplifiers internally frequency compensated for stability. It can operate from a single power supply, simplifying circuit design and reducing the number of components needed. The G likely indicates RoHS compliance. The D08 indicates the package type, typically an 8-pin SOIC (Small Outline Integrated Circuit). The T usually indicates tape and reel packaging. The op-amp is characterized by its low input bias current and low input offset voltage. These amplifiers can be used in a variety of circuits requiring amplification, filtering, or comparison of analog signals. Their robustness and ease of use make them a popular choice for both hobbyist and professional applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
9,375+ $0.0370 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess