EN
  • EN
  • DE

MBT2222AG-AE3-R

Part No MBT2222AG-AE3-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830356-MBT2222AG-AE3-R
Ultra Librarian 3D Model Ultra Librarian MBT2222AG-AE3-R CAD Model

Description

The MBT2222AG-AE3-R is a general-purpose NPN bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). This transistor is designed for use in a wide variety of switching and amplification applications.

Applications:

  • Low-power switching circuits: For controlling small DC loads.
  • Amplification stages: In audio amplifiers and signal processing circuits.
  • Driver circuits: For driving relays, LEDs, and other components.
  • Oscillator circuits: In various electronic oscillators.
  • General-purpose switching and amplification: Suitable for many different circuit designs.

Features:

  • NPN Bipolar Junction Transistor: Offers standard NPN transistor characteristics.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification capabilities.
  • Fast Switching Speed: Enables use in high-frequency applications.
  • Small Signal Transistor: Designed for low to medium power applications.

Benefits:

  • Versatile Application: Suitable for a broad range of electronic circuits.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Reliable Performance: Provides consistent and dependable operation.
  • Cost-Effective: Offers a good balance of performance and price.
  • Easy to Use: Simple to integrate into existing circuits.

Additional Details:

The MBT2222AG-AE3-R typically comes in a small surface-mount package (SOT-23), allowing for high-density circuit board designs. Key specifications include a collector-emitter voltage (VCEO) of around 40V, a collector current (IC) of approximately 600mA, and a power dissipation of roughly 350mW. The current gain (hFE) is typically between 100 and 300, depending on the operating conditions. Its fast switching speed allows for use in high-frequency circuits. It is commonly used as a switch or amplifier in consumer electronics, industrial controls, and automotive applications.

For detailed electrical characteristics, refer to the manufacturer's datasheet. The datasheet specifies parameters such as breakdown voltages, leakage currents, and saturation voltages under various operating conditions. It also provides information on thermal resistance and maximum ratings, ensuring the transistor is used within safe operating limits. Proper biasing and heat sinking (if necessary) are essential for reliable performance. This transistor is a popular choice for both hobbyist and professional electronic designs due to its wide availability and ease of use.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0193 $57.8035
7,250+ $0.0159 $115.2750
11,280+ $0.0154 $173.7120
15,505+ $0.0149 $231.0245
20,000+ $0.0145 $290.0000
26,790+ $0.0129 $345.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess