EN
  • EN
  • DE

TIP122L-T60-K

Part No TIP122L-T60-K
Manufacturer UTC
Catalog Electronic Wholesale
Description NPN EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1267404-TIP122L-T60-K
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP122L-T60-K CAD Model

Description

The TIP122L-T60-K is a NPN Darlington transistor manufactured by UTC (Unisonic Technologies Co., Ltd). This transistor is designed for use in general purpose amplifier and switching applications, offering a high DC current gain and low saturation voltage.

Applications:

  • Power Amplification
  • Switching Circuits
  • Motor Control
  • Relay Drivers
  • Inverter Circuits

Features:

  • High DC Current Gain (hFE): Typically around 1000 at a collector current of 3A.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • NPN Darlington Configuration: Provides enhanced current amplification capabilities.
  • High Collector Current Capability: Up to 5A continuous collector current.
  • RoHS Compliant: Environmentally friendly manufacturing process.

Benefits:

  • Efficient Power Amplification: The high hFE allows for efficient amplification of signals, reducing the need for large input currents.
  • Reliable Switching Performance: The low saturation voltage and high current capability ensure reliable and efficient switching in various applications.
  • Simplified Circuit Design: The Darlington configuration simplifies circuit design by reducing the number of components needed for high-gain amplification.
  • Versatile Application: Suitable for a wide range of applications, from power amplification to motor control.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 100V
  • Collector Current (IC): 5A
  • DC Current Gain (hFE): 1000 (typical)
  • Power Dissipation: 2W (without heatsink)
  • Operating Temperature: -65°C to +150°C
  • Package: TO-220

The TIP122L-T60-K transistor is housed in a TO-220 package, making it easy to mount and provides adequate heat dissipation for many applications. Its robust design and high electrical characteristics make it a suitable choice for demanding applications requiring high current gain and reliable switching.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1815 $58.0800
685+ $0.1698 $116.3130
1,060+ $0.1639 $173.7340
1,520+ $0.1522 $231.3440
1,975+ $0.1464 $289.1400
2,470+ $0.1406 $347.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,110 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess