EN
  • EN
  • DE

U74HC14L-S14-R

Part No U74HC14L-S14-R
Manufacturer UTC
Catalog Electronic Wholesale
Description HIGH-SPEED CMOS LOGIC HEX INVERTING SCHMITT TRIGGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1275433-U74HC14L-S14-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74HC14L-S14-R CAD Model

Description

The U74HC14L-S14-R is a hex Schmitt-trigger inverter from UTC (Unisonic Technologies Co., Ltd.). It is part of the 74HC series, which offers high-speed CMOS logic with low power consumption. The Schmitt-trigger inputs provide hysteresis, making the device more immune to noise and slow-changing input signals. This inverter is suitable for a variety of applications where signal conditioning and noise immunity are important.

Applications:

  • Signal Conditioning: Shapes and cleans up noisy or slow-changing signals.
  • Pulse Shaping: Generates clean pulses from noisy or irregular input signals.
  • Oscillators: Used in oscillator circuits due to the hysteresis of the Schmitt-trigger inputs.
  • Waveform Generation: Generates various waveforms, such as square waves and sawtooth waves.
  • Logic Level Conversion: Can be used to convert between different logic voltage levels.

Features:

  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity.
  • High Speed Operation: Offers fast propagation delays.
  • Low Power Consumption: Consumes minimal power.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Hex Inverter: Contains six independent inverters in a single package.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity.
  • Reliable Signal Processing: Shapes and cleans up signals for reliable operation.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Versatile Applications: Suitable for a wide range of applications.
  • Simplified Design: Easy to use and implement.

Additional Details:

The U74HC14L-S14-R is typically available in a small outline integrated circuit (SOIC) package. Decoupling capacitors should be used to minimize noise on the power supply lines. The Schmitt-trigger inputs provide a hysteresis voltage, which is the difference between the positive-going and negative-going threshold voltages. This hysteresis makes the device less sensitive to noise and allows it to handle slow-changing input signals without generating spurious output transitions. Refer to the UTC datasheet for detailed specifications, including propagation delays, power consumption, and input/output voltage levels. Proper grounding and shielding techniques should be used to further minimize noise and ensure reliable operation.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess