EN
  • EN
  • DE

U74HC14L

Part No U74HC14L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384907-U74HC14L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74HC14L CAD Model

Description

The U74HC14L is a hex Schmitt-trigger inverter manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the 74HC family of logic gates, which utilizes high-speed CMOS technology. This device incorporates six independent inverters, each with Schmitt-trigger inputs. The Schmitt-trigger action provides improved noise immunity and allows for reliable operation with slowly changing or noisy input signals.

Applications:

  • Wave Shaping: Converts noisy or slowly changing signals into clean, sharp digital signals.
  • Oscillator Circuits: Used in relaxation oscillator circuits due to the hysteresis provided by the Schmitt-trigger inputs.
  • Pulse Shaping: Cleans up pulses in digital circuits.
  • Debouncing: Eliminates contact bounce in mechanical switches and relays.
  • Line Receivers: Improves noise immunity when receiving signals over long lines.

Features:

  • Hex Inverter: Contains six independent inverting gates.
  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity and wave shaping.
  • High-Speed CMOS Technology: Offers high-speed operation with low power consumption.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Noise Immunity: Reduces the likelihood of false triggering due to noise.

Benefits:

  • Improved Signal Integrity: The Schmitt-trigger inputs ensure clean and reliable digital signals.
  • Simplified Circuit Design: Reduces the need for external components for noise filtering and debouncing.
  • Increased System Reliability: The U74HC14L's noise immunity contributes to overall system stability.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Versatile Functionality: Can be used in a wide variety of applications requiring signal inversion, wave shaping, and noise filtering.

Additional Details:

The U74HC14L is commonly available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. Designers should consult the manufacturer's datasheet for specific electrical characteristics, timing specifications, and package dimensions. It's often used in digital electronics, instrumentation, and control systems where signal conditioning and noise immunity are critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess