EN
  • EN
  • DE

UC3550L-33-AF5-R

Part No UC3550L-33-AF5-R
Manufacturer UTC
Catalog Misc Products
Description PWM CONTROLLED,PWM/PFM SWITCHABLE STEP-UP DC-DC CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841270-UC3550L-33-AF5-R
Ultra Librarian 3D Model Ultra Librarian UC3550L-33-AF5-R CAD Model

Description

The UTC UC3550L-33-AF5-R is a low-dropout (LDO) linear regulator designed for a variety of power management applications. It provides a stable and accurate 3.3V output voltage from a higher input voltage. It is manufactured by Unisonic Technologies Co., Ltd. (UTC). This regulator is designed to provide a clean and stable power supply for sensitive electronic components.

Applications:

  • Power management in portable devices such as smartphones, tablets, and laptops.
  • Regulation of voltage for microcontrollers and other digital circuits.
  • Post-regulation for switching power supplies to reduce ripple and noise.
  • Battery-powered systems requiring efficient voltage regulation.
  • Industrial control systems.
  • Automotive electronics.
  • Consumer electronics.

Features:

  • Low dropout voltage: Ensures stable output voltage even with a low input voltage.
  • High output voltage accuracy: Provides a precise 3.3V output voltage.
  • Overcurrent protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating.
  • Short-circuit protection: Protects the regulator and connected circuits from short circuits.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Fixed output voltage: Provides a stable 3.3V output.

Benefits:

  • Stable and accurate voltage regulation: Ensures reliable operation of connected circuits.
  • Protection against overcurrent, thermal overload, and short circuits: Enhances system reliability and prevents damage.
  • Low power consumption: Extends battery life in portable applications.
  • Small size: Allows for compact designs.
  • Improved system efficiency: Minimizes power losses.
  • Reduced noise and ripple: Provides a cleaner power supply for sensitive components.

Additional Details:

The UC3550L-33-AF5-R typically operates with an input voltage range from 2.5V to 5.5V. The dropout voltage is typically less than 200mV at the rated output current. The quiescent current is typically in the microampere range. It is available in a SOT-25 package. Refer to the datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess