EN
  • EN
  • DE

UR133AL-3.3

Part No UR133AL-3.3
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396158-UR133AL-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.3 CAD Model

Description

The UR133AL-3.3 is a fixed output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 3.3V output voltage from a higher input voltage, making it suitable for a variety of electronic applications where a consistent voltage supply is crucial. This linear regulator is commonly used to power microcontrollers, sensors, and other low-power devices.

Applications:

  • Microcontroller power supplies: Providing a regulated 3.3V supply for microcontrollers.
  • Sensor power supplies: Ensuring stable voltage for accurate sensor readings.
  • Logic circuits: Powering digital logic circuits requiring 3.3V.
  • Portable devices: Supplying power in battery-operated equipment.
  • Post-regulation for switching power supplies: Improving the output voltage regulation of switching power supplies.

Features:

  • Fixed 3.3V output voltage: Provides a precise and stable output voltage.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short circuit protection: Protects the regulator from damage due to short circuits.
  • High ripple rejection: Reduces noise and ripple in the output voltage.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Protection against damage: Overcurrent, thermal shutdown, and short circuit protection prevent damage to the regulator and the load.
  • Improved system performance: Low noise and ripple contribute to better overall system performance.
  • Easy to use: Simple to implement in various electronic circuits.
  • Cost-effective: Provides a reliable solution at a competitive price.

Additional Details:

The UR133AL-3.3 typically comes in a variety of packages, such as TO-220, SOT-223, and TO-252, allowing for flexibility in mounting and heat dissipation. The datasheet specifies the maximum input voltage, output current, and operating temperature range. Careful consideration of these parameters is required when selecting the appropriate regulator for a particular application. A typical application circuit includes input and output capacitors to improve stability and transient response. The specific values of these capacitors should be chosen based on the datasheet recommendations. The low dropout voltage characteristic allows the regulator to function efficiently even when the input voltage is only slightly higher than the desired output voltage. This is especially beneficial in battery-powered applications where the battery voltage gradually decreases as it discharges.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess