EN
  • EN
  • DE

UR5512G-S08-R

Part No UR5512G-S08-R
Manufacturer UTC
Catalog Misc Products
Description 2A DDR BUS TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841841-UR5512G-S08-R
Ultra Librarian 3D Model Ultra Librarian UR5512G-S08-R CAD Model

Description

The UR5512G-S08-R is a 5A Step-Down Converter manufactured by UTC (Unisonic Technologies Co., Ltd.). It is a highly efficient, monolithic synchronous buck regulator utilizing advanced process technology to achieve high performance and efficiency over a wide input voltage range. This converter provides a compact solution for various applications requiring step-down voltage conversion.

Applications:

  • Power Supplies for Portable Devices: Used in smartphones, tablets, and other portable electronics.
  • Point-of-Load Regulators: Provides regulated voltage to specific components in electronic systems.
  • Distributed Power Systems: Implemented in systems requiring localized power regulation.
  • Battery Chargers: Employed in charging circuits for various battery types.
  • Industrial Power Supplies: Used in industrial applications needing stable and efficient voltage conversion.

Features:

  • High Efficiency: Synchronous rectification enhances efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Operates effectively across a broad range of input voltages.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the converter in case of a short circuit, preventing damage.
  • Thermal Shutdown: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Internal Compensation: Simplifies the design and reduces the number of external components needed.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency extends the battery life of portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and protection features streamline the design process.
  • Improved System Reliability: Protection features enhance the robustness and reliability of the system.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The UR5512G-S08-R typically operates at a switching frequency optimized for efficiency and size. The specific switching frequency is detailed in the datasheet. It requires external components such as inductors and capacitors for proper operation. Refer to the datasheet for recommended component values and layout guidelines to ensure optimal performance and stability. The device incorporates features like soft-start to limit inrush current during startup, reducing stress on the input power source and the converter itself. The package is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess