EN
  • EN
  • DE

UR6225L-2.7V-AB3-C-R

Part No UR6225L-2.7V-AB3-C-R
Manufacturer UTC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993232-UR6225L-2.7V-AB3-C-R
Categories OEM Parts(T-Z)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UR6225L-2.7V-AB3-C-R CAD Model

Description

The UR6225L-2.7V-AB3-C-R is a low-dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and regulated 2.7V output voltage from a higher input voltage. This LDO regulator is characterized by its low quiescent current and low dropout voltage, making it suitable for battery-powered applications and other power-sensitive devices.

Applications

  • Battery-powered devices: Due to its low quiescent current, it's ideal for extending battery life in portable devices.
  • Mobile phones and smartphones: Used for regulating voltage to different components within the device.
  • Wireless communication devices: Provides a stable voltage source for RF transceivers and other wireless components.
  • Microcontroller power supplies: Regulates the voltage supplied to microcontrollers, ensuring stable operation.
  • Wearable electronics: Suitable for smartwatches, fitness trackers, and other wearables where low power consumption is crucial.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation with no load.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Fixed Output Voltage: Provides a precise and stable 2.7V output voltage.

Benefits

  • Extended Battery Life: Low quiescent current reduces power consumption, leading to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Protection Against Overload: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Improved System Reliability: Thermal shutdown protection prevents overheating and ensures reliable operation in harsh environments.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The UR6225L-2.7V-AB3-C-R is typically available in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact electronic devices. The specific dropout voltage will be defined in the datasheet but will be low enough to be used for the stated applications. The regulator is designed to operate over a wide temperature range, ensuring reliable operation in various environments. The input voltage range is typically from 2.5V to 5.5V.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess