EN
  • EN
  • DE

UT1085L-18-TN3-R

Part No UT1085L-18-TN3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396614-UT1085L-18-TN3-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT1085L-18-TN3-R CAD Model

Description

The UT1085L-18-TN3-R is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and regulated output voltage of 1.8V with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is commonly used in portable devices, battery-powered systems, and other applications requiring efficient voltage regulation.

Applications:

  • Portable devices: Used in smartphones, tablets, and other battery-powered devices for voltage regulation.
  • Battery-powered systems: Employed in applications where a stable voltage is needed from a battery source.
  • Post-regulation for switching power supplies: Used to further reduce noise and ripple in switching power supply outputs.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers and other digital ICs.
  • Low-voltage systems: Suitable for systems requiring a regulated 1.8V supply.

Features:

  • Low dropout voltage: Operates with a small difference between the input and output voltage.
  • 1.8V fixed output voltage: Provides a stable and accurate 1.8V output.
  • Over current protection: Includes built-in protection against excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator in case of overheating.
  • Reverse voltage protection: Prevents damage from reverse voltage conditions.
  • Small package: Typically available in a compact package for space-constrained applications.

Benefits:

  • Efficient voltage regulation: Low dropout voltage improves efficiency, especially in battery-powered systems.
  • Stable output voltage: Provides a consistent and accurate output voltage.
  • Protection features: Over current and thermal shutdown protection enhance reliability and prevent damage.
  • Compact size: Saves space on PCBs, allowing for smaller designs.
  • Simplified design: Fixed output voltage simplifies circuit design.

Specifications:

The UT1085L-18-TN3-R has a fixed output voltage of 1.8V. The dropout voltage is typically very low (refer to the datasheet). The output current capability and quiescent current depend on the specific operating conditions; consult the UTC datasheet for detailed specifications.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess