EN
  • EN
  • DE

UT2301ZG-AE3-R

Part No UT2301ZG-AE3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description 2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396645-UT2301ZG-AE3-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2301ZG-AE3-R CAD Model

Description

The UT2301ZG-AE3-R from UTC (Unisonic Technologies Co., Ltd.) is a P-channel enhancement-mode MOSFET, designed for low voltage, high-speed switching applications. It leverages advanced trench technology for superior performance, low RDS(ON), and efficient switching. The "-AE3-R" suffix typically indicates specific packaging or tape and reel options for automated assembly.

Applications:

  • Load Switching: Controlling power distribution to various electronic components.
  • Power Management: Regulating voltage and current in portable devices and battery-powered systems.
  • DC-DC Conversion: Serving as a switching element in DC-DC converters and voltage regulators.
  • Battery Protection Circuits: Preventing overcharge and over-discharge of batteries.

Features:

  • Low RDS(ON): Minimizes power dissipation and improves overall efficiency.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits and microcontrollers.
  • Trench Technology: Provides optimized performance characteristics.
  • Small Footprint: Typically offered in a SOT-23 package for space-constrained applications.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Efficiency: Low RDS(ON) minimizes conduction losses.
  • Easy Integration: Logic-level gate drive simplifies interface with control circuitry.
  • Compact Design: Suitable for miniaturized electronic devices.
  • Reliable Performance: Designed for stable operation in various application environments.

Additional Details:

The UT2301ZG-AE3-R's key specifications include a drain-source voltage (VDS) rating of -20V, and a continuous drain current (ID) rating of around -2.6A. The RDS(ON) at VGS = -4.5V is typically 65 mΩ. The "-AE3-R" suffix signifies the packaging is likely a SOT-23 with tape and reel for automated assembly. Always refer to the official UTC datasheet for definitive specifications, application notes, and packaging details. The datasheet contains crucial information regarding safe operating area, thermal resistance, and gate charge characteristics. The fast switching speed makes it suitable for DC-DC conversion applications where PWM signals are used for regulation.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess