EN
  • EN
  • DE

UT2305AL

Part No UT2305AL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396646-UT2305AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT2305AL CAD Model

Description

The UT2305AL from UTC (Unisonic Technologies Co., Ltd.) is a P-Channel Power MOSFET. It is designed for use in low voltage, high-side load switching applications, and power management circuits where efficiency and space are critical. This MOSFET utilizes an advanced trench process to achieve low on-resistance (RDS(ON)) and gate charge, which helps minimize power losses during switching.

Applications:

  • Load Switching: Used to switch power to different loads in electronic devices.
  • Power Management: Regulating voltage and current in portable devices and battery-powered systems.
  • Battery Protection: Protects batteries from overcharging and over-discharging.
  • DC-DC Conversion: Used in DC-DC converters to efficiently change voltage levels.

Features:

  • Low RDS(ON): Reduces conduction losses, improving efficiency.
  • Low Gate Charge: Minimizes switching losses.
  • Small Package: Typically available in a compact SOT-23 package for space-constrained applications.
  • Logic Level Compatible: Can be directly driven by logic circuits.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance and gate charge result in lower power consumption.
  • Simplified Design: Logic level compatibility simplifies circuit design.
  • Compact Solution: Small package saves board space.
  • Reliable Performance: Provides stable and consistent operation.

Additional Details:

The UT2305AL typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -3.1A (depending on datasheet and testing conditions). The on-resistance (RDS(ON)) at VGS = -10V is around 50mΩ, and RDS(ON) at VGS = -4.5V is around 80mΩ. The gate threshold voltage is typically between -1V and -3V. The device is usually supplied in a SOT-23 package. For accurate and complete specifications, including thermal resistance, gate charge characteristics, and safe operating area, it is essential to consult the manufacturer's datasheet. Proper thermal management is crucial for reliable operation at higher currents. This MOSFET offers a good balance between switching speed, on-resistance, and gate charge, making it a suitable choice for a variety of power management applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess