EN
  • EN
  • DE

UT3055-TM3-T

Part No UT3055-TM3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 12A, 25V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278432-UT3055-TM3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3055-TM3-T CAD Model

Description

The UT3055-TM3-T is a N-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed to provide efficient power switching in various applications. It boasts a low on-resistance and fast switching speeds, contributing to improved system efficiency and reduced power loss.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion applications.
  • Power Management in Portable Devices: Suitable for battery management systems in laptops, smartphones, and other mobile devices.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Load Switching: Used to switch power to various loads in electronic circuits.
  • LED Lighting: Found in LED drivers and power supplies for lighting applications.

Features

  • N-Channel Enhancement Mode: Operates as an N-Channel enhancement mode MOSFET, allowing for easy control and efficient switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Capability: Offers robust performance and tolerance to voltage spikes.
  • Lead-Free Package: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Energy Efficiency: The low on-resistance and fast switching speed minimize power loss, leading to higher energy efficiency.
  • Enhanced System Performance: The fast switching characteristics contribute to improved system response and performance.
  • Reliable Operation: The high avalanche capability ensures reliable operation under demanding conditions.
  • Compact Design: Suitable for space-constrained applications due to its compact package.
  • Environmentally Friendly: The lead-free package aligns with environmental regulations.

Additional Details

The UT3055-TM3-T typically features a drain-source voltage (VDS) rating of around 55V and a continuous drain current (ID) rating of several amperes, depending on the operating temperature and conditions. The gate-source voltage (VGS) is typically rated at +/- 20V. The specific RDS(on) value varies with the gate voltage and temperature but is generally quite low, often in the milliohm range. It is packaged in a standard through-hole package, such as TO-251 or similar. Consult the manufacturer's datasheet for precise specifications and operating conditions.

This MOSFET is commonly used in applications where efficient power switching and low power loss are critical, making it a versatile component in a wide range of electronic devices and systems. Its robust design and reliable performance make it a suitable choice for both industrial and consumer applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess