EN
  • EN
  • DE

UT4101G-AE2-R

Part No UT4101G-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278493-UT4101G-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4101G-AE2-R CAD Model

Description

The UT4101G-AE2-R is an N-Channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage, high-speed switching applications. Key features include low on-resistance and fast switching, making it suitable for DC-DC converters and load switching in portable devices.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • LED Lighting
  • Battery Charging

Features:

  • N-Channel Enhancement Mode
  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses.
  • Logic Level Gate Drive: Simplifies interfacing with logic circuits.
  • RoHS Compliant: Environmentally safe.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Improved Performance: Fast switching enables higher frequency operation.
  • Simplified Circuit Design: Logic-level gate drive simplifies the drive circuitry.
  • Reliable Operation: Designed for stable and reliable performance.
  • Compact Footprint: Suitable for small form factor designs.

Additional Details:

The UT4101G-AE2-R comes in a SOT-23 package, ideal for surface mount assembly. Its key electrical characteristics include a drain-source voltage (VDS) of 20V, a gate-source voltage (VGS) of ±12V, and a continuous drain current (ID) of 5.2A. The typical on-resistance (RDS(on)) is 22 mΩ at VGS = 4.5V and 30 mΩ at VGS = 2.5V. The gate threshold voltage is typically between 0.4V and 1V. The low gate charge contributes to faster switching speeds and reduced switching losses. It's commonly found in power management circuits of smartphones, tablets, and other portable electronics. It provides efficient and reliable switching performance. The device's thermal resistance is optimized to facilitate efficient heat dissipation, ensuring stable operation even under high load conditions.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess